MSI logo

MSI MEG Aegis Ti5 10TE-005EU Intel® Core™ i9 i9-10900K 128 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Pro Desktop PC Black

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120108
Info modified on:
29 Oct 2024, 13:58:44
Short summary description MSI MEG Aegis Ti5 10TE-005EU Intel® Core™ i9 i9-10900K 128 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Pro Desktop PC Black:

MSI MEG Aegis Ti5 10TE-005EU, 3.7 GHz, Intel® Core™ i9, i9-10900K, 128 GB, 5 TB, Windows 10 Pro

Long summary description MSI MEG Aegis Ti5 10TE-005EU Intel® Core™ i9 i9-10900K 128 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 10 Pro Desktop PC Black:

MSI MEG Aegis Ti5 10TE-005EU. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 5 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.