MSI logo

MSI MAG MT81-XX monitor mount / stand Desk Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74795
Info modified on:
25 Nov 2022, 10:15:10
Short summary description MSI MAG MT81-XX monitor mount / stand Desk Black:

MSI MAG MT81-XX, Clamp, 8 kg, 75 x 75 mm, 100 x 100 mm, Height adjustment, Black

Long summary description MSI MAG MT81-XX monitor mount / stand Desk Black:

MSI MAG MT81-XX. Mounting: Clamp, Maximum weight capacity: 8 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -85 - 90°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.