MSI logo

MSI MAG Meta 5 3TC-622MYS AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62112
Info modified on:
11 Nov 2024, 16:49:54
Short summary description MSI MAG Meta 5 3TC-622MYS AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Desktop PC Black:

MSI MAG Meta 5 3TC-622MYS, 3.7 GHz, AMD Ryzen™ 5, 5600X, 16 GB, 1.51 TB, Windows 10 Home

Long summary description MSI MAG Meta 5 3TC-622MYS AMD Ryzen™ 5 5600X 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 10 Home Desktop PC Black:

MSI MAG Meta 5 3TC-622MYS. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.