MSI logo

MSI MAG Codex S 10SA-231FR Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21927
Info modified on:
29 Jan 2022, 16:56:58
Short summary description MSI MAG Codex S 10SA-231FR Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

MSI MAG Codex S 10SA-231FR, 2.9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 1.26 TB, Windows 10 Home

Long summary description MSI MAG Codex S 10SA-231FR Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Desktop PC Black:

MSI MAG Codex S 10SA-231FR. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Weight: 6.36 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.