MSI logo

MSI MAG 271QPX QD-OLED E2 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Wide Quad HD Black

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47391
Info modified on:
26 Mar 2025, 10:17:49
Short summary description MSI MAG 271QPX QD-OLED E2 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Wide Quad HD Black:

MSI MAG 271QPX QD-OLED E2, 67.3 cm (26.5"), 2560 x 1440 pixels, Wide Quad HD, QD-OLED, 0.03 ms, Black

Long summary description MSI MAG 271QPX QD-OLED E2 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Wide Quad HD Black:

MSI MAG 271QPX QD-OLED E2. Display diagonal: 67.3 cm (26.5"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: QD-OLED, Display surface: Matt, Response time: 0.03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.