MSI Megabook M670-087BE, Silver, AMD Mobile Sempron, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
MSI Megabook M670-087BE, Silver. Processor family: AMD Mobile Sempron, Processor model: 3600+, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Basic. Weight: 2.9 kg