- - AMD Mobile Sempron 1.8 GHz
- - 39.1 cm (15.4") 1280 x 800 pixels 16:10
- - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
- - 80 GB DVD Super Multi
- - NVIDIA GeForce Go 6100
- - 2 h 90 W
- - Windows Vista Home Basic
Megabook M670-067NL, Mobile AMD Sempron 3500+, 512MB RAM, 80GB SATA, DVD Super Multi, 15.4" WXGA TFT, Windows Vista Home Basic, NL/US/FR/D, Silver
DualView Dual-Screen Functionality
The M670 provides the DualView dual screen function. DualView supports video output to both the LCD screen and another externally connected display device such as projector or monitor. Two display equipments mean their refresh rates, resolution, and color quality can be adjusted separately and independently, while running separate software applications.
When running software applications, you can use one screen for PowerPoint presentation, while using another screen for Excel spreadsheet and looking up numeric data. Suddenly your work scope is no longer bound by the screen of your notebook computer, and is instead extended to the screen of a second externally connected device. This function gives you a broader perspective on your tasks, and also saves you from switching back and forth among different windows on the same screen. Working smarter means you can work less hard with greater efficiency!
Create a High-Quality, All-Around, Wireless Living Space
A mobile computing platform must possess the ability to network wirelessly. The M670 provides dual 802.11 b / g wireless networking standards. Whether you are at home, in the office, in a Café, or even traveling abroad on for business or pleasure, the M670 will get you on the Internet wirelessly every time. In addition, to create a high quality digital living space all around, the M670 also offers Bluetooth wireless transmission capability. Other mobile devices such as handset, PDA, earphones, GPS can all now get plugged into you computer wirelessly without the clutter of cables. While presenting a neater appearance, you can also enjoy more carefree travel leaving all the cables behind at home.
MSI Megabook M670-067NL, Silver, AMD Mobile Sempron, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB
MSI Megabook M670-067NL, Silver. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows Vista Home Basic. Weight: 2.9 kg