location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9N2 SLI Platinum Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9N2 SLI Platinum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9N2 SLI PLATINUM show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9N2 SLI Platinum Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX Realtek ALC888 7.1 channels
  • - 4 Maximum internal memory: 8 GB
Long product name MSI K9N2 SLI Platinum Socket AM2 ATX :
The long product name of MSI K9N2 SLI Platinum Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9N2 SLI Platinum - AM2+ Phenom nForce 750a FSB2600HT, 4xDDR2 1066, 6xSATA2 Raid, 2x PCI-E 2.0 x16 SLI, 7.1 Audio, Gb Lan, ATX Retail
More>>>
MSI K9N2 SLI Platinum Socket AM2 ATX:
The official description of MSI K9N2 SLI Platinum Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

User Friendly
- Functions designed with button to be easy use.
- Help power-users tweaking process in-chasis enviornment
- Onboard SATA ports are stacked on the mainboard to avoid mechanical issue with giant graphic cards like 8800 Ultra.

Dual Core Center
- Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

Live Update online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there's a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3
Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet
AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI K9N2 SLI Platinum Socket AM2 ATX:
This short summary of the MSI K9N2 SLI Platinum Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9N2 SLI Platinum, AMD, Socket AM2, 2600 MHz, 8 GB, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI K9N2 SLI Platinum Socket AM2 ATX:
This is an auto-generated long summary of MSI K9N2 SLI Platinum Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9N2 SLI Platinum. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 2600 MHz. Maximum internal memory: 8 GB. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 244 mm, Depth: 305 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Processor system buses supported
2600 MHz
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
6
Number of Parallel ATA connectors
2
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
4
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
DVI-D ports quantity *
1
S/PDIF out port
Yes
Serial ports quantity
1
Network
Networking features
10/100/1000 Fast Ethernet
Features
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
- 2 x PCI Express x16 - 1 x PCI Express x1 - 2 x PCI
Weight & dimensions
Width
244 mm
Depth
305 mm
Other features
Controller 2nd interface type
SATA II
Controller interface type
Ultra DMA 66/100/133
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:22:56
Uk has collected 3 expert reviews for MSI K9N2 SLI Platinum Socket AM2 ATX and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:22:56
Many of the motherboards here support CrossFire, as the technology is compatible with Intel chipsets. To use Nvidias SLI, you need an Nvidia chipset, such as the one on this board. A passive heatsink dominates the K9N2, which is useful for keeping...
60%
alphr.com
Updated:
2011-10-04 00:22:56
MSI's latest AMD motherboard is the first we've seen with Nvidia's nForce 750a chipset. The chief benefit this brings is Hybrid SLI, which lets you combine the board's integrated graphics with a discrete GeForce card to give better 3D performance. It s...
Bottom line A decent board, but Hybrid SLI doesn't justify the price...
50%
pcauthority.com.au
Updated:
2011-11-05 14:10:17
MSI’s latest AMD motherboard is the first we’ve seen with Nvidia’s nForce 750a chipset, the chief benefit of which is Hybrid SLI. This lets you combine the board’s integrated graphics with a discrete GeForce card to give better 3D performance. It sound...
Bottom line A decent board, but the Hybrid SLI feature doesn’t justify the high asking price...
50%
Brand Image Product code Product Stock Price from
MSI K9N2 Diamond Socket AM2 ATX MSI K9N2 Diamond Socket AM2 ATX
(show image)
K9N2 DIAMOND K9N2 Diamond 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9N2 Zilent Socket AM2 ATX MSI K9N2 Zilent Socket AM2 ATX
(show image)
7374-A10 K9N2 Zilent 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9A2 NEO-F motherboard AMD 770 Socket AM2 ATX MSI K9A2 NEO-F motherboard AMD 770 Socket AM2 ATX
(show image)
K9A2 NEO-F K9A2 NEO-F 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9N SLI-F V2 motherboard Socket AM2 ATX MSI K9N SLI-F V2 motherboard Socket AM2 ATX
(show image)
K9N SLI-F V2 K9N SLI-F V2 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9NGM4-F V2 motherboard Socket AM2 micro ATX MSI K9NGM4-F V2 motherboard Socket AM2 micro ATX
(show image)
K9NGM4-F V2 K9NGM4-F V2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)