Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9A2 NEO-F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9A2 NEO-F
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16419
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 12 Jun 2018 16:29:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770 :
The short editorial description of MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770

K9A2 NEO-F - AM2+ Phenom AMD 770 FSB2600HT, 4xDDR2 1066, 4xSATA2 Raid, PCI-E 2.0 x16, 7.1 Audio, Gb Lan, ATX Retail
More>>>
MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770:
The official marketing text of MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770 as supplied by the manufacturer

Dual Core Center
- Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

Live Update online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there's a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3
Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet
AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770:
This short summary of the MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9A2 NEO-F, AMD, Socket AM2, 2600 MHz, 8 GB, Realtek RTL8111B, 10/100/1000Mb/s Fast Ethernet

Long summary description MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770:
This is an auto-generated long summary of MSI K9A2 NEO-F motherboard Socket AM2 ATX AMD 770 based on the first three specs of the first five spec groups.

MSI K9A2 NEO-F. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 2600 MHz. Maximum internal memory: 8 GB. LAN controller: Realtek RTL8111B, Networking features: 10/100/1000Mb/s Fast Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. Width: 220 mm, Depth: 305 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM2
Processor system buses supported
2600 MHz
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
3
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
4
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Rear panel I/O ports
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Realtek RTL8111B
Networking features
10/100/1000Mb/s Fast Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
AMD 770
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
Realtek ALC888
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
220 mm
Depth *
The distance from the front to the back of something.
305 mm
Other features
Controller 2nd interface type
SATA II
Controller interface type
Ultra DMA 66/100/133
Floppy disk drive connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
- 1 x PCI Express x16 - 2 x PCI Express x1 - 2 x PCI
Customer service details