MSI logo

MSI K9AG Neo2-Digital Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49176
Info modified on:
04 Apr 2019, 07:46:16
Short summary description MSI K9AG Neo2-Digital Socket AM2 ATX:

MSI K9AG Neo2-Digital, AMD, Socket AM2, AMD Sempron, 1000 MHz, 8 GB, 256 MB

Long summary description MSI K9AG Neo2-Digital Socket AM2 ATX:

MSI K9AG Neo2-Digital. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Sempron. Maximum internal memory: 8 GB. Maximum graphics card memory: 256 MB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 3 x PCI 2 x PCI-E (x1)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.