MSI K9A2 CF-F, AMD, Socket AM2, 8 GB, 0, 1, 0+1, Realtek RTL8111B, ATX
MSI K9A2 CF-F. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Motherboard chipset: AMD 790X, Audio output channels: 7.1 channels