MSI logo

MSI K8T Master2-FAR7 Dual CPU Socket 940 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44783
Info modified on:
30 Oct 2024, 13:11:51
Short summary description MSI K8T Master2-FAR7 Dual CPU Socket 940 ATX:

MSI K8T Master2-FAR7 Dual CPU, AMD, Socket 940, 800 MHz, ECC, 4 MB, ATX

Long summary description MSI K8T Master2-FAR7 Dual CPU Socket 940 ATX:

MSI K8T Master2-FAR7 Dual CPU. Processor manufacturer: AMD, Processor socket: Socket 940, Processor system buses supported: 800 MHz. ECC сompatibility: ECC, Flash memory: 4 MB. Motherboard form factor: ATX, Power source type: ATX. Width: 254 mm, Depth: 305 mm. Expansion slots: 1 x AGP Pro 8x/4x 4 x 32-bit/33 MHz PCI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.