MSI logo

MSI Infinite 9SC-876IB Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25544
Info modified on:
14 Mar 2024, 19:48:07
Short summary description MSI Infinite 9SC-876IB Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black:

MSI Infinite 9SC-876IB, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 1.51 TB, Windows 10 Home

Long summary description MSI Infinite 9SC-876IB Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Desktop PC Black:

MSI Infinite 9SC-876IB. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.