MSI logo

MSI Hetis G41 Black Intel® G41 Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89098
Info modified on:
26 Nov 2020, 15:03:03
Short summary description MSI Hetis G41 Black Intel® G41 Express LGA 775 (Socket T):

MSI Hetis G41, Intel® G41 Express, LGA 775 (Socket T), Serial ATA, Ethernet LAN

Long summary description MSI Hetis G41 Black Intel® G41 Express LGA 775 (Socket T):

MSI Hetis G41. Motherboard chipset: Intel® G41 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 8 GB. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.