MSI logo

MSI H81M-P32L motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127501
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI H81M-P32L motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX:

MSI H81M-P32L, Intel, LGA 1150 (Socket H3), Intel® Celeron® G, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI H81M-P32L motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX:

MSI H81M-P32L. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron® G, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1760 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.