Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H55-G43 motherboard LGA 1156 (Socket H) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H55-G43
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H55-G43
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9625
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 12 Jun 2018 16:27:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI H55-G43 motherboard LGA 1156 (Socket H) ATX :
The short editorial description of MSI H55-G43 motherboard LGA 1156 (Socket H) ATX

H55-G43 - 1156, DDR3, Intel H55, ATX, Ethernet
More>>>
MSI H55-G43 motherboard LGA 1156 (Socket H) ATX:
The official marketing text of MSI H55-G43 motherboard LGA 1156 (Socket H) ATX as supplied by the manufacturer

Chipset

- Intel H55 Chipset
- Supports QPI up to 6.4GT/s
- Hi-Speed USB (USB2.0) controller, 480Mb/sec.
- 6 SATAII ports with transfer rate up to 3Gb/s.
- PCI Master v2.3, I/O APIC.
- ACPI 2.0 compliant.

Main Memory

- Supports four unbuffered DIMM of 1.5 Volt DDR3 1066/1333/1600*/2000*/2133* (OC) SDRAM, 16GB Max
- Supports 1Gb/ 2Gb/ 4Gb DRAM size
- Supports Dual channel mode

Audio

- Chipset integrated by Realtek ALC889
- Flexible 8-channel audio with jack sensing
- Compliant with Azalia 1.0 Spec
- Meet Microsoft Vista Premium spec

LAN

- Supports one PCI Express LAN 10/100/1000 Fast Ethernet by Realtek 8111DL.

Short summary description MSI H55-G43 motherboard LGA 1156 (Socket H) ATX:
This short summary of the MSI H55-G43 motherboard LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H55-G43, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8111DL, 10/100/1000 Mbps, ATX

Long summary description MSI H55-G43 motherboard LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of MSI H55-G43 motherboard LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

MSI H55-G43. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111DL, Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 230 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
3
Number of SATA connectors
6
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
S/PDIF out connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Network
LAN controller
Realtek RTL8111DL
Networking features
10/100/1000 Mbps
Features
Audio chip
Realtek ALC889
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
PCI slots
3
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
230 mm
Packaging content
Drivers included
Yes