MSI logo

MSI H410M-A PRO motherboard Intel H410 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234734
Info modified on:
30 Oct 2024, 13:01:23
Short summary description MSI H410M-A PRO motherboard Intel H410 LGA 1200 (Socket H5) micro ATX:

MSI H410M-A PRO, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI H410M-A PRO motherboard Intel H410 LGA 1200 (Socket H5) micro ATX:

MSI H410M-A PRO. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.