MSI logo

MSI INTERCEPTOR DS B1 Optical Gaming Mouse '1600 DPI Optical Sensor, 6 button, 3-Zone Lighting, Ergonomic design, Weight adjustment system, RED LED'

Data-sheet quality:
created/standardized by Icecat
Product views:
36381
Info modified on:
14 Jun 2024, 10:21:10
Short summary description MSI INTERCEPTOR DS B1 Optical Gaming Mouse '1600 DPI Optical Sensor, 6 button, 3-Zone Lighting, Ergonomic design, Weight adjustment system, RED LED':

MSI INTERCEPTOR DS B1 Optical Gaming Mouse '1600 DPI Optical Sensor, 6 button, 3-Zone Lighting, Ergonomic design, Weight adjustment system, RED LED', Ambidextrous, Optical, USB Type-A, 1600 DPI, Black, Red

Long summary description MSI INTERCEPTOR DS B1 Optical Gaming Mouse '1600 DPI Optical Sensor, 6 button, 3-Zone Lighting, Ergonomic design, Weight adjustment system, RED LED':

MSI INTERCEPTOR DS B1 Optical Gaming Mouse '1600 DPI Optical Sensor, 6 button, 3-Zone Lighting, Ergonomic design, Weight adjustment system, RED LED'. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.