MSI logo

MSI Megabook GX700 Extreme Edition Intel® Core™2 Duo T7700 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88493
Info modified on:
25 Jan 2025, 22:30:49
Short summary description MSI Megabook GX700 Extreme Edition Intel® Core™2 Duo T7700 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black:

MSI Megabook GX700 Extreme Edition, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description MSI Megabook GX700 Extreme Edition Intel® Core™2 Duo T7700 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black:

MSI Megabook GX700 Extreme Edition. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3.4 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.