MSI logo

MSI Megabook GX623 Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4670 Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47217
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Megabook GX623 Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4670 Windows Vista Home Premium:

MSI Megabook GX623, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1 GB, 320 GB, Windows Vista Home Premium

Long summary description MSI Megabook GX623 Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4670 Windows Vista Home Premium:

MSI Megabook GX623. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4670. Operating system installed: Windows Vista Home Premium. Weight: 2.7 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.