location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook GX600 Extreme Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX600E-050BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7700 2.4 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 250 GB
  • - NVIDIA® GeForce® 8600M GT
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium :
The long product name of MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T7700 (2.4GHz, 4MB L2, 800MHz), 15.4" TFT WSXGA+ CrystalBrite (1680 x 1050), 2048MB DDR II 667Mhz RAM (2x 1024), 250GB SATA HDD (5400rpm), Blu-ray, 6-cell LiIon, 56K modem, Gigabit & Wireless Lan 802.11a/g/n, Bluetooth, NVIDIA GeForce 8600M 1280MB TC, 4-in-1 card reader, 1.3 MegaPixel Webcam, Windows Vista Home Premium
More>>>
MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:
The official description of MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The World’s First Turbo Power

With MSI exclusive Turbo Battery Technology and Turbo Drive Engine Technology, GX600-08’ can have many other options of
functions for different situations and purposes.

- CPU Turbo Mode

While the GX600-08’ is in AC mode, just by pressing down on the Turbo button above the keyboard, you can simultaneously
increase the speed of you CPU, also the computer may run smoother and to the best of its abilities.

- Turbo Battery Mode

When MSI GX600-08’ is operating on Turbo Battery Mode, the MSI Turbo Battery Technology will automatically follow the processor, djusting the programs that are being used, and either stop or lower the parts not being that are not currently running. The electricity will be fairly istributed the PC port and other USB interfaces as such to achieve the goal of saving energy while not effecting operate. So running on your battery power is no longer a compunctious experience.

The Exquisite and Stylized Design

- Eye-Catching Flame-Like Graphic Design

GX600-08’ ’s eye-catching flame-like graphic design gives it a high degree of absolute presence which can be hardly ignored. While it is simplistic, it demands your attention, hence the uniqueness and class of the GX600-08’ . It will forever change the stereotyped perceptions of notebook.

And it doesn’t stop there. The bright flame-like design is also extends to the touch pad area. Accessorized with a long streak of fire so the GX600-08’ is even more unique, more stylized in every little detail.

- Colorful W/A/S/D Buttons on the Keyboard

In addition, keeping the gamers’ playing habits in mind, GX600-08’ especially added the colorful W/A/S/D buttons on the keyboard, so the player can find the direction controls in record time. Every second counts when it comes to transitions in games! Keep the edge in the fast paced world of intense gaming competition.

- Racer-Class Metal and Micro Processed 3D Speaker Aperture

Applying the unique design of the intake system on a sport car for a special visual effect and also using the metal reflection and the micro processing, so the GX600-08’ ’s 3D Speaker Aperture can be aerodynamic. Along with the turbo button, the simplistic design only amplified the superiority of the GX600-08’ .

Not only the outlook has many attractive features,the speaker is outstanding as well for a rich audio experience. (For details, please refer to Rich Audio Experience part)

Effective Performance

- The Latest Intel® Centrino® Duo Mobile Technology

The GX600-08’ features the latest Intel® Centrino® Duo Mobile Technology, which uses Intel® Core™2 Duo processor and Intel® PM 965 Express Chipset, to deliver innovative mobile solutions with exceptional dual-core performance, great battery life, and expanded wireless connectivity. So, GX600-08’ can provide the freedom and flexibility to enjoy the game on the go.

- Support Genuine Windows Vista® Home Premium

- Featuring the Latest E- SATA Support

GX600-08’ supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. So, this external SATA allows easily sharing and transfer of entertainment content and digital media on external devices.

Ultra Lightweight and Slim Design

15.4 “ LCD display provides a grand viewing experience for the ultimate viewing pleasure. With the high resolution and the perfect length and width ration of 16:10 for the screen, in addition also being capable of displaying DVD caliber images for your gaming and viewing pleasures. Enjoy the thrill of feeling like being right there in the midst of the action. In the other hand, featuring slim appearance, along with a weight of at most 2.6kg (including battery), GX600-08’ is much more portable than other 15.4” notebooks in the market. With the ultra mobile GX600-08’ there is no reason to be bored on your next business trip.

The Unbelievable Visual Realism
- The Newest High-End 3D Graphics Display

The newest NVIDIA Geforce 8600M GT 3D graphic card (Built-in 512 MB) delivers remarkable performance and an unsurpassed feature set for accelerating spectacular gaming。For a more fluid, more detailed, more realistic 3D high-definition while playing the game or watch movie. Never a moment of delay to occur, feel the excitement!

- Exclusive MSI VIVID Image Enhancement Technology

MSI’s exclusive VIVID LCD technology is able to display signals for a better richness in colors, The colors from the monitors of the GX600-08’ has an intense sense of levels, and you can even detect in the presence of the finest details. Whether you are playing a computer game, editing images, or watching movies, the images are presented as 3-dimensional as it possibly gets.

- High-Definition Multimedia Interface

HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversions, ensuring the best quality video. With impeccable video quality, the GX600-08’ enables the computer generated images to be more lifelike and clear, incredibly suitable for the latest gaming consoles and online games.

Rich Audio Experience

- Digital/Analog 5.1 Channel Headphone Output

3D 360º surround sound gives you the sensation of being enveloped in audio as you listen to music. Whether you use the front-mounted speakers or support a 5.1 channel SPDIF audio output, the GX600-08’ presents rich sound effects ideal for multimedia applications.

Recognized and approved by the highest standards of Dolby®, the GX600-08’ guarantees to enable the enthusiasts to experience the thrill and excitement of movies, music, games, and TV in stunning surround sound.

Abundant Entertainment

- Built-in 1.3 Mega Pixel Webcam

You can create amazing videos, shoot still photos or add live videos your instant messages while you chat.

- Independent Numeric Keypad

The GX600-08’ has an independent numeric keypad to the right of the keyboard. Using this keypad is intuitive and requires no extra learning process on the part of the user.

Create a High-Quality, All-Around, Wireless Living Space

802.11 N wireless networking standards and will get you on the Internet wirelessly anytime. Because of Bluetooth wireless transmission capability, you can also create a high quality digital living space all around.

Short summary description MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:
This short summary of the MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook GX600 Extreme Edition, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook GX600 Extreme Edition. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7700
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8600M GT
Discrete graphics card *
Yes
Maximum graphics card memory
1.28 GB
Audio
Audio system
SoundBlaster
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29762
Conflict-Free processor
No
Battery
Number of battery cells
6
Weight & dimensions
Width
358 mm
Depth
259 mm
Height (front)
2.7 cm
Height (rear)
3.2 cm
Weight *
2.8 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s