MSI logo

MSI GTX 950 2GD5T OC graphics card NVIDIA GeForce GTX 950 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58373
Info modified on:
02 Sept 2024, 20:33:48
Short summary description MSI GTX 950 2GD5T OC graphics card NVIDIA GeForce GTX 950 2 GB GDDR5:

MSI GTX 950 2GD5T OC, GeForce GTX 950, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GTX 950 2GD5T OC graphics card NVIDIA GeForce GTX 950 2 GB GDDR5:

MSI GTX 950 2GD5T OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 950, Processor frequency: 1076 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6610 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.