MSI logo

MSI GAMING GTX 1660 SUPER graphics card NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51873
Info modified on:
02 Sept 2024, 20:35:46
Short summary description MSI GAMING GTX 1660 SUPER graphics card NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

MSI GAMING GTX 1660 SUPER, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GTX 1660 SUPER graphics card NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

MSI GAMING GTX 1660 SUPER. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.