MSI logo

MSI GAMING GeForce GTX 1060 6GB

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165081
Info modified on:
02 Sept 2024, 20:34:44
Short summary description MSI GAMING GeForce GTX 1060 6GB:

MSI GAMING GeForce GTX 1060 6GB, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GeForce GTX 1060 6GB:

MSI GAMING GeForce GTX 1060 6GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1531 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.