MSI Gaming GT83VR Titan SLI-212, Intel® Core™ i7, 3.1 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 64 GB, 2.02 TB
MSI Gaming GT83VR Titan SLI-212. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7920HQ, Processor frequency: 3.1 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.02 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black