MSI logo

MSI Gaming GT83VR 6RE(Titan SLI)-007CN Intel® Core™ i7 i7-6820HK Laptop 46.7 cm (18.4") Full HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16449
Info modified on:
01 Feb 2025, 05:43:28
Short summary description MSI Gaming GT83VR 6RE(Titan SLI)-007CN Intel® Core™ i7 i7-6820HK Laptop 46.7 cm (18.4") Full HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GT83VR 6RE(Titan SLI)-007CN, Intel® Core™ i7, 2.7 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 32 GB, 1.26 TB

Long summary description MSI Gaming GT83VR 6RE(Titan SLI)-007CN Intel® Core™ i7 i7-6820HK Laptop 46.7 cm (18.4") Full HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GT83VR 6RE(Titan SLI)-007CN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.