MSI logo

MSI Gaming GT72 2QE(Dominator Pro Dragon Edition)-1639IT Intel® Core™ i7 i7-5700HQ Laptop 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65598
Info modified on:
01 Feb 2025, 04:31:53
Short summary description MSI Gaming GT72 2QE(Dominator Pro Dragon Edition)-1639IT Intel® Core™ i7 i7-5700HQ Laptop 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GT72 2QE(Dominator Pro Dragon Edition)-1639IT, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.26 TB

Long summary description MSI Gaming GT72 2QE(Dominator Pro Dragon Edition)-1639IT Intel® Core™ i7 i7-5700HQ Laptop 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GT72 2QE(Dominator Pro Dragon Edition)-1639IT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5700HQ, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.