MSI logo

MSI Gaming GT70 2PC(Dominator Dragon Edition)-1888RU Intel® Core™ i7 i7-4710MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 870M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72661
Info modified on:
25 Jan 2025, 22:10:09
Short summary description MSI Gaming GT70 2PC(Dominator Dragon Edition)-1888RU Intel® Core™ i7 i7-4710MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 870M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GT70 2PC(Dominator Dragon Edition)-1888RU, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GT70 2PC(Dominator Dragon Edition)-1888RU Intel® Core™ i7 i7-4710MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 870M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GT70 2PC(Dominator Dragon Edition)-1888RU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.