MSI logo

MSI Gaming GT70 2OD-079BE Dragon Edition 2 laptop Intel® Core™ i7 X-series Extreme Edition i7-4930MX 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 780M Wi-Fi 4 (802.11n) Windows 8 Black, Red

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27088
Info modified on:
28 Jan 2025, 10:11:35
Short summary description MSI Gaming GT70 2OD-079BE Dragon Edition 2 laptop Intel® Core™ i7 X-series Extreme Edition i7-4930MX 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 780M Wi-Fi 4 (802.11n) Windows 8 Black, Red:

MSI Gaming GT70 2OD-079BE Dragon Edition 2, Intel® Core™ i7 X-series Extreme Edition, 3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description MSI Gaming GT70 2OD-079BE Dragon Edition 2 laptop Intel® Core™ i7 X-series Extreme Edition i7-4930MX 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 780M Wi-Fi 4 (802.11n) Windows 8 Black, Red:

MSI Gaming GT70 2OD-079BE Dragon Edition 2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-4930MX, Processor frequency: 3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.