MSI logo

MSI Gaming GT70 2OD-057AU laptop Intel® Core™ i7 i7-4700MQ 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32408
Info modified on:
29 Jan 2025, 18:48:54
Short summary description MSI Gaming GT70 2OD-057AU laptop Intel® Core™ i7 i7-4700MQ 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 Black:

MSI Gaming GT70 2OD-057AU, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.01 TB

Long summary description MSI Gaming GT70 2OD-057AU laptop Intel® Core™ i7 i7-4700MQ 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 780M Windows 8 Black:

MSI Gaming GT70 2OD-057AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.