MSI logo

MSI Gaming GT70 0NE-849AU laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 680M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20001
Info modified on:
28 Jan 2025, 10:43:51
Short summary description MSI Gaming GT70 0NE-849AU laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 680M Windows 8 Black:

MSI Gaming GT70 0NE-849AU, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.01 TB

Long summary description MSI Gaming GT70 0NE-849AU laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1.01 TB HDD+SSD NVIDIA® GeForce® GTX 680M Windows 8 Black:

MSI Gaming GT70 0NE-849AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.01 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.