MSI logo

MSI Gaming GT70 0NC-494US laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26427
Info modified on:
28 Jan 2025, 10:21:18
Short summary description MSI Gaming GT70 0NC-494US laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670M Windows 8 Black:

MSI Gaming GT70 0NC-494US, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 750 GB

Long summary description MSI Gaming GT70 0NC-494US laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 12 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670M Windows 8 Black:

MSI Gaming GT70 0NC-494US. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.