MSI logo

MSI Gaming GT683-467TR laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44820
Info modified on:
28 Jan 2025, 10:19:31
Short summary description MSI Gaming GT683-467TR laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium English Black:

MSI Gaming GT683-467TR, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description MSI Gaming GT683-467TR laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") Full HD 16 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium English Black:

MSI Gaming GT683-467TR. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.