location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT640-236ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT640-236ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2022 13:04:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 i7-720QM 1.6 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD±RW
  • - NVIDIA® GeForce® GTS 250M
  • - Bluetooth 2.0+EDR
  • - 120 W
  • - Windows 7 Home Premium
Long product name MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium :
The long product name of MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT640-236ES - Intel Core i7-720QM (6M Cache, 1.60 GHz), 15.4" 1680 x 1050, 4GB DDR3, 500GB SATA HDD, DVD+/-RW DL, nVidia GeForce GTS 250M 1GB DDR3 VRAM, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth V2.0+EDR, 2.0M Webcam, Windows 7 Home Premium
More>>>
MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium:
The official description of MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Genuine Windows® 7 Home Premium

The Latest Intel® Core™ i7 Processor
The GT640 uses the most advanced Intel Core i7 processor, and is the world’s performance leader among gaming laptops, giving users the ultimate experience in speed.
The description of Intel® Core™ i7 processor is from http://www.intel.com.

MSI's exclusive ECO Engine power management system
The GT640 takes advantage of the ECO Engine power management system, allowing users to select from five different usage scenarios—text processing, gaming, movie viewing, presentations, and Turbo Battery modes—and instantly obtain optimized settings for screen brightness and sleep, automatic system sleep activation, and processor performance.

Exclusive Cinema Pro Technology
Cinema Pro Technology offers consumers the finest movie viewing experience. With a simple touch of the exclusive Cinema Pro button; you may immediately switch to Movie Mode. The quality on screen will be more detailed, the richness in sound and the bass as well as SRS Premium Sound™ will be activated, providing the finest sensory of the theaters. Furthermore, the embedded high performance subwoofer design can create shocking effects.

Sleek brushed-metal design
Housing combines aluminum alloy construction and brushed metal texturing
The GT640 weighs just 2.7 kilograms (including battery), making it easier to carry than other 15.4” gaming notebooks in the market.

Contoured touch-style hotkeys
The GT640 uses all-new touch-sensitive hotkeys, with a housing sheathed in a glossy black finish, and no extraneous ornaments to clutter its sleek looks.

Highlighted W, A, S, D keys made for gaming
Gamers can find the direction keys as quickly as possible when the action gets hot and heavy, giving them an edge when fractions of a second matter.

Enjoy sight and sound like you’re there as it happens
High-end nVIDIA Geforce GTS 250M 3D discrete graphics card (with DDR3 1GB VRAM)
When you’re gaming, the incredibly fluid, exquisitely crisp, ultra-realistic rendering of even the most complex and dynamic 3D scenes will make for an immersive experience at a whole new level!

Digital/analog 7.1-channel S/PDIF output
The SRS Premium Sound™-certified audio performance, and built-in digital/analog 7.1-channel S/PDIF output ensure you get an utterly captivating aural experience.

Rich multimedia entertainment
High-Definition Multimedia Interface
The GT640‘s HDMI output not only delivers super-fast 5GB per second data rates, but it also reduces cable clutter, while ensuring the best possible video quality. By taking advantage of HDMI, the GT640 can render game scenes with spectacular clarity and realism, making it a great choice for the next generation of both PC and online games.

Newest E-SATA port
With E-SATA you can quickly and easily back up treasured photos, video, and other content to an external storage device.

Built-in 2.0 M webcam
With a 2.0M webcam built right into the GT640, you can enjoy video-enriched communications without worrying about cables and having to connect a separate device.

Independent numerical keypad
The GT640 features a numerical keypad that provides a desktop-quality typing experience. For users often needing to key in numbers, the GT640’s keyboard is a huge boon.

Convenient wireless networking
With its 802.11b/g/n(draft) wireless LAN and Bluetooth networking interfaces, the GT640 provides a versatile way to connect to, browse, and retrieve data on both your own devices and the online universe.

Short summary description MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium:
This short summary of the MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook GT640-236ES, Intel® Core™ i7, 1.6 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 500 GB

Long summary description MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium:
This is an auto-generated long summary of MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium based on the first three specs of the first five spec groups.

MSI Megabook GT640-236ES. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTS 250M. Operating system installed: Windows 7 Home Premium. Weight: 2.7 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-720QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.8 GHz
Processor frequency *
1.6 GHz
System bus rate
2.5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-700 Mobile Series
Processor codename
Clarksfield
Bus type
DMI
FSB Parity
No
Stepping
B1
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTS 250M
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM55 Express
Keyboard
Keyboard number of keys
103
Software
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBLY
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43122
Conflict-Free processor
No
Power
AC adapter power
120 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
360 mm
Depth
260 mm
Height (front)
3.3 cm
Height (rear)
3.6 cm
Weight *
2.7 kg
Other features
Wireless technology
802.11 b/g/n
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:26:32
Uk has collected 27 expert reviews for MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-24 02:26:32
Design With its black brushed aluminium cover and red trim, MSI's GT640 leaves you in no doubt that this is a gaming laptop. Once the cover was pulled open, our gaze was fixed instantly onto the row of touch-sensitive media shortcuts located righ...
Bottom line The GT640's design faults detract from any gaming experience you may be trying to immerse yourself in, and there's nothing worse than pressing the wrong button in the heat of the action.
70%
itreviews.com
Updated:
2014-05-24 02:26:32
While the GT640 may not be the fastest notebook around when it comes to gaming performance, it does cost a lot less than some of its competitors that are better equipped for gaming and it does make a very good desktop replacement machine, especially i...
0%
itproportal.com
Updated:
2014-05-24 02:26:32
Product MSI GT640-30UK Price £1,257.92 Part of MSI’s G family of gaming notebooks, the well-specified GT640, packs quite a punch fitted as it is with one of Intel’s mobile i7 quad-core processors and a reasonably speedy graphics card. But it does come at...
0%
whatlaptop.techradar.com
Updated:
2014-05-24 02:26:32
MSI is a Taiwanese company best known for manufacturing components, laptops and netbooks. The GT640-030UK (£1350 inc. VAT) is from its latest line of gaming systems and is a smart-looking machine, but there’s better performance to be found at a simil...
0%
techradar.com
Updated:
2014-05-24 02:26:32
MSI is a Taiwanese company best known for manufacturing components, laptops and netbooks. The GT640-030UK is from its latest line of gaming systems and is a smart-looking machine, but there's better performance to be found at a similar price. Graphical...
Good Performance, 3D power, Build quality...
Bad 32-bit Windows 7, Price, Battery life...
60%
vr-zone.com
Updated:
2014-05-24 02:26:32
Sitting in our labs today is one of MSI's G-series gaming laptops, the GT640. There is a larger version of the GT640, known as the GT740 which sports a larger screen that is 17-inches. Having reviewed the MSI GX620 gaming laptop (which is powered by an...
Bottom line Darksiders is an action game that plays the religious card, what with angels and demons fighting it out in the apocalyptic waste of a ruined Earth, and you trying to fight your way out of it. It is pretty much like any other action game, which involve...
0%
notebookcheck.net
Updated:
2014-05-24 02:26:32
By Florian Glaser 11.25.2009 MSI provides for a wind of change with its 15.4 inch GT640 and integrates Intel's Core i7 and Nvidia's GeForce GTS 250M into their own gaming range. If the components are able to take a lead on the forerunners, like the G...
Good Compact case, Fairly light with 2.7 kg, Highend materials, Matt surfaces, Smooth and precise touchpad, Comparatively many interfaces, Very good application performance due to Core i7720QM...
Bad High noise development, Display lacks luminosity, Reflective display, GeForce GTS 250M is too weak for image enhancements (AA & AF), Low battery life, Keyboard yields obviously and has a miserable layout, Fn key's position, Disappointing sound...
Bottom line The MSI GT640 has a few flagrant weaknesses. Thus, especially the recoiling keyboard with its indistinct pressure point and bizarre layout is more than a disaster. In addition, both the battery life and the given sound always remain scanty. The display al...
77%