"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131"
"","","4491815","","MSI","GT640-236ES","4491815","","Laptops","151","Megabook","","GT640-236ES","20220127130453","ICECAT","1","4743","https://images.icecat.biz/img/norm/high/4491815-3688.jpg","400x312","https://images.icecat.biz/img/norm/low/4491815-3688.jpg","https://images.icecat.biz/img/gallery_mediums/img_4491815_medium_1481113462_0126_23752.jpg","https://images.icecat.biz/thumbs/4491815.jpg","","","MSI Megabook GT640-236ES laptop Intel® Core™ i7 i7-720QM 39.1 cm (15.4"") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTS 250M Windows 7 Home Premium","GT640-236ES - Intel Core i7-720QM (6M Cache, 1.60 GHz), 15.4"" 1680 x 1050, 4GB DDR3, 500GB SATA HDD, DVD+/-RW DL, nVidia GeForce GTS 250M 1GB DDR3 VRAM, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth V2.0+EDR, 2.0M Webcam, Windows 7 Home Premium","MSI Megabook GT640-236ES, Intel® Core™ i7, 1.6 GHz, 39.1 cm (15.4""), 1680 x 1050 pixels, 4 GB, 500 GB","MSI Megabook GT640-236ES. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTS 250M. Operating system installed: Windows 7 Home Premium. Weight: 2.7 kg","Genuine Windows® 7 Home Premium \r\n\r\nThe Latest Intel® Core™ i7 Processor\r\nThe GT640 uses the most advanced Intel Core i7 processor, and is the world’s performance leader among gaming laptops, giving users the ultimate experience in speed.\r\nThe description of Intel® Core™ i7 processor is from http://www.intel.com.\r\n\r\nMSI's exclusive ECO Engine power management system\r\nThe GT640 takes advantage of the ECO Engine power management system, allowing users to select from five different usage scenarios—text processing, gaming, movie viewing, presentations, and Turbo Battery modes—and instantly obtain optimized settings for screen brightness and sleep, automatic system sleep activation, and processor performance.\r\n\r\nExclusive Cinema Pro Technology\r\nCinema Pro Technology offers consumers the finest movie viewing experience. With a simple touch of the exclusive Cinema Pro button; you may immediately switch to Movie Mode. The quality on screen will be more detailed, the richness in sound and the bass as well as SRS Premium Sound™ will be activated, providing the finest sensory of the theaters. Furthermore, the embedded high performance subwoofer design can create shocking effects.\r\n\r\nSleek brushed-metal design\r\nHousing combines aluminum alloy construction and brushed metal texturing \r\nThe GT640 weighs just 2.7 kilograms (including battery), making it easier to carry than other 15.4” gaming notebooks in the market.\r\n\r\nContoured touch-style hotkeys\r\nThe GT640 uses all-new touch-sensitive hotkeys, with a housing sheathed in a glossy black finish, and no extraneous ornaments to clutter its sleek looks. \r\n\r\nHighlighted W, A, S, D keys made for gaming\r\nGamers can find the direction keys as quickly as possible when the action gets hot and heavy, giving them an edge when fractions of a second matter.\r\n\r\nEnjoy sight and sound like you’re there as it happens\r\nHigh-end nVIDIA Geforce GTS 250M 3D discrete graphics card (with DDR3 1GB VRAM) \r\nWhen you’re gaming, the incredibly fluid, exquisitely crisp, ultra-realistic rendering of even the most complex and dynamic 3D scenes will make for an immersive experience at a whole new level! \r\n\r\nDigital/analog 7.1-channel S/PDIF output \r\nThe SRS Premium Sound™-certified audio performance, and built-in digital/analog 7.1-channel S/PDIF output ensure you get an utterly captivating aural experience.\r\n\r\nRich multimedia entertainment\r\nHigh-Definition Multimedia Interface \r\nThe GT640‘s HDMI output not only delivers super-fast 5GB per second data rates, but it also reduces cable clutter, while ensuring the best possible video quality. By taking advantage of HDMI, the GT640 can render game scenes with spectacular clarity and realism, making it a great choice for the next generation of both PC and online games.\r\n\r\nNewest E-SATA port\r\nWith E-SATA you can quickly and easily back up treasured photos, video, and other content to an external storage device.\r\n\r\nBuilt-in 2.0 M webcam \r\nWith a 2.0M webcam built right into the GT640, you can enjoy video-enriched communications without worrying about cables and having to connect a separate device. \r\n\r\nIndependent numerical keypad \r\nThe GT640 features a numerical keypad that provides a desktop-quality typing experience. For users often needing to key in numbers, the GT640’s keyboard is a huge boon. \r\n\r\nConvenient wireless networking \r\nWith its 802.11b/g/n(draft) wireless LAN and Bluetooth networking interfaces, the GT640 provides a versatile way to connect to, browse, and retrieve data on both your own devices and the online universe.","https://images.icecat.biz/img/norm/high/4491815-3688.jpg","400x312","","","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-720QM","Processor frequency: 1.6 GHz","Processor generation: Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 2.8 GHz","System bus rate: 2.5 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: Socket 988","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-700 Mobile Series","Processor codename: Clarksfield","Bus type: DMI","FSB Parity: No","Stepping: B1","Thermal Design Power (TDP): 45 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8","Number of Processing Die Transistors: 774 M","Processing Die size: 296 mm²","CPU multiplier (bus/core ratio): 12","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","HDD interface: SATA","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTS 250M","Audio","Audio system: HD","Number of built-in speakers: 2","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 2","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® PM55 Express","Keyboard","Keyboard number of keys: 103","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Processor code: SLBLY","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 43122","Conflict-Free processor: No","Power","AC adapter power: 120 W","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Weight: 2.7 kg","Width: 360 mm","Depth: 260 mm","Height (front): 3.3 cm","Height (rear): 3.6 cm","Other features","Wireless technology: 802.11 b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","Internal modem: Yes"