MSI logo

MSI Gaming GT60 2PE (Dominator Pro 3K IPS)-673AU Intel® Core™ i7 i7-4810MQ Laptop 39.6 cm (15.6") Quad HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49990
Info modified on:
25 Jan 2025, 22:02:25
Short summary description MSI Gaming GT60 2PE (Dominator Pro 3K IPS)-673AU Intel® Core™ i7 i7-4810MQ Laptop 39.6 cm (15.6") Quad HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Wi-Fi 4 (802.11n) Windows 8.1 Black:

MSI Gaming GT60 2PE (Dominator Pro 3K IPS)-673AU, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1.26 TB

Long summary description MSI Gaming GT60 2PE (Dominator Pro 3K IPS)-673AU Intel® Core™ i7 i7-4810MQ Laptop 39.6 cm (15.6") Quad HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 880M Wi-Fi 4 (802.11n) Windows 8.1 Black:

MSI Gaming GT60 2PE (Dominator Pro 3K IPS)-673AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.