MSI logo

MSI Gaming GS76 11UG-257 Stealth Intel® Core™ i9 i9-11900H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56339
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI Gaming GS76 11UG-257 Stealth Intel® Core™ i9 i9-11900H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GS76 11UG-257 Stealth, Intel® Core™ i9, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Home

Long summary description MSI Gaming GS76 11UG-257 Stealth Intel® Core™ i9 i9-11900H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

MSI Gaming GS76 11UG-257 Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11900H. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.