MSI Gaming GS73VR 6RF(Stealth Pro 4K)-047CZ, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 1.51 TB
MSI Gaming GS73VR 6RF(Stealth Pro 4K)-047CZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black