MSI logo

MSI Gaming GS70 6QE(Stealth Pro)‐009MY Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16732
Info modified on:
29 Jan 2025, 18:31:55
Short summary description MSI Gaming GS70 6QE(Stealth Pro)‐009MY Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS70 6QE(Stealth Pro)‐009MY, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description MSI Gaming GS70 6QE(Stealth Pro)‐009MY Intel® Core™ i7 i7-6700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS70 6QE(Stealth Pro)‐009MY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.