MSI logo

MSI Gaming GS66 Stealth 10UE-209FR Intel® Core™ i7 i7-10870H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58395
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI Gaming GS66 Stealth 10UE-209FR Intel® Core™ i7 i7-10870H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Gaming GS66 Stealth 10UE-209FR, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description MSI Gaming GS66 Stealth 10UE-209FR Intel® Core™ i7 i7-10870H Laptop 39.6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

MSI Gaming GS66 Stealth 10UE-209FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.