MSI logo

MSI Gaming GS60 2QE(Ghost Pro 4K)-080 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20101
Info modified on:
25 Jan 2025, 22:44:57
Short summary description MSI Gaming GS60 2QE(Ghost Pro 4K)-080 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GS60 2QE(Ghost Pro 4K)-080, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description MSI Gaming GS60 2QE(Ghost Pro 4K)-080 Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Windows 8.1 Black:

MSI Gaming GS60 2QE(Ghost Pro 4K)-080. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.