MSI logo

MSI Gaming GS43VR 7RE(Phantom Pro)-072CA Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34217
Info modified on:
02 Feb 2025, 23:12:49
Short summary description MSI Gaming GS43VR 7RE(Phantom Pro)-072CA Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS43VR 7RE(Phantom Pro)-072CA, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description MSI Gaming GS43VR 7RE(Phantom Pro)-072CA Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS43VR 7RE(Phantom Pro)-072CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.