MSI logo

MSI Gaming GF63 Thin 9RCX-1033MX Intel® Core™ i5 i5-9300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA GeForce GTX 1050 Ti Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68917
Info modified on:
22 Jan 2025, 05:23:47
Short summary description MSI Gaming GF63 Thin 9RCX-1033MX Intel® Core™ i5 i5-9300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA GeForce GTX 1050 Ti Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GF63 Thin 9RCX-1033MX, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description MSI Gaming GF63 Thin 9RCX-1033MX Intel® Core™ i5 i5-9300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD NVIDIA GeForce GTX 1050 Ti Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GF63 Thin 9RCX-1033MX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.