MSI logo

MSI VENTUS GeForce RTX 3060 2X 12G OC NVIDIA 12 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
581172
Info modified on:
16 Feb 2025, 16:46:25
Short summary description MSI VENTUS GeForce RTX 3060 2X 12G OC NVIDIA 12 GB GDDR6:

MSI VENTUS GeForce RTX 3060 2X 12G OC, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI VENTUS GeForce RTX 3060 2X 12G OC NVIDIA 12 GB GDDR6:

MSI VENTUS GeForce RTX 3060 2X 12G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.