MSI logo

MSI AERO GeForce-RTX-2070- -8G NVIDIA GeForce RTX 2070 8 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32150
Info modified on:
02 Sept 2024, 20:35:03
Short summary description MSI AERO GeForce-RTX-2070- -8G NVIDIA GeForce RTX 2070 8 GB GDDR6:

MSI AERO GeForce-RTX-2070- -8G, GeForce RTX 2070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI AERO GeForce-RTX-2070- -8G NVIDIA GeForce RTX 2070 8 GB GDDR6:

MSI AERO GeForce-RTX-2070- -8G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070, Processor frequency: 1410 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.