MSI Gaming GE76 12UGS-440RU Raider, Intel® Core™ i7, 43.9 cm (17.3"), 2560 x 1440 pixels, 32 GB, 1 TB, Windows 11 Home
MSI Gaming GE76 12UGS-440RU Raider. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 43.9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system installed: Windows 11 Home. Product colour: Blue, Titanium