MSI logo

MSI Gaming GE70 2PC (Apache)-078XNE Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53441
Info modified on:
25 Jan 2025, 22:21:05
Short summary description MSI Gaming GE70 2PC (Apache)-078XNE Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GE70 2PC (Apache)-078XNE, Intel® Core™ i5, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GE70 2PC (Apache)-078XNE Intel® Core™ i5 i5-4200H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GE70 2PC (Apache)-078XNE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.