MSI logo

MSI Gaming GE70 2OE-011NE laptop Intel® Core™ i7 i7-4700MQ 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 765M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33723
Info modified on:
29 Jan 2025, 19:22:43
Short summary description MSI Gaming GE70 2OE-011NE laptop Intel® Core™ i7 i7-4700MQ 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 765M Windows 8 Black:

MSI Gaming GE70 2OE-011NE, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description MSI Gaming GE70 2OE-011NE laptop Intel® Core™ i7 i7-4700MQ 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 765M Windows 8 Black:

MSI Gaming GE70 2OE-011NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.