MSI logo

MSI Gaming GE66 10UH-013NL Raider Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13433
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI Gaming GE66 10UH-013NL Raider Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

MSI Gaming GE66 10UH-013NL Raider, Intel® Core™ i9, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 2 TB

Long summary description MSI Gaming GE66 10UH-013NL Raider Intel® Core™ i9 i9-10980HK Laptop 39.6 cm (15.6") 4K Ultra HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home Black, Silver:

MSI Gaming GE66 10UH-013NL Raider. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.