MSI logo

MSI Gaming GE62 2QC(Apache)-085NE Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97548
Info modified on:
25 Jan 2025, 22:04:16
Short summary description MSI Gaming GE62 2QC(Apache)-085NE Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GE62 2QC(Apache)-085NE, Intel® Core™ i5, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description MSI Gaming GE62 2QC(Apache)-085NE Intel® Core™ i5 i5-4210H Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GE62 2QC(Apache)-085NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.